0.068µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,68
CAP CER 0.068UF 100V X7R 1206
CAP CER 0.068UF 100V X7R 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y683MXBMP-ND | 48C6738 | VJ1206Y683MXBMP | VJ1206Y683MXBMP |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,68Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |