Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y682MLEAJ32

Description
6800pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y682MLEAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y682MLEAJ32TR-ND
Ceramic Capacitors 720-VJ1206Y682MLEAJ32TR-ND
6800pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y682MLEAJ32 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y682MLEAJ32
Ceramic Capacitors VJ1206Y682MLEAJ32
CAP CER 6800 PF 500V X7R 1206 PB

CAP CER 6800 PF 500V X7R 1206 PB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 720-VJ1206Y682MLEAJ32TR-ND VJ1206Y682MLEAJ32
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details