Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y682KXBAC

Description
6800pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y682KXBAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y682KXBAC-ND
Ceramic Capacitors VJ1206Y682KXBAC-ND
6800pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206Y682KXBAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y682KXBAC
Capacitors - Ceramic Capacitors VJ1206Y682KXBAC
CAP CER 6800PF 100V X7R 1206

CAP CER 6800PF 100V X7R 1206

Supplier's Site
Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C6557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C6557
Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C6557
Capacitor,Ceramic,6. 8nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,6.8nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206Y682KXBAC-ND VJ1206Y682KXBAC 48C6557
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers