0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.056µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 0.056UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES
Capacitor,Ceramic,56
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y563KXBACTR-ND | 720-VJ1206Y563KXBACDKR-ND | 69AH3603 | 48C6333 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.056Uf, 100V, Mlcc, 1206 Rohs Compliant Vishay | Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF |