Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y562KBCAT4X

Description
5600pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y562KBCAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y562KBCAT4X-ND
Ceramic Capacitors VJ1206Y562KBCAT4X-ND
5600pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y562KBCAT4X - 902583-VJ1206Y562KBCAT4X - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y562KBCAT4X
902583-VJ1206Y562KBCAT4X
Ceramic Capacitors - VJ1206Y562KBCAT4X 902583-VJ1206Y562KBCAT4X
Manufacturer: Vishay Win Source Part Number: 902583-VJ1206Y562KBC AT4X Series: VJ OMD Operating Temperature Range: -55°C ~ 125°C Features: 5600 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020

Manufacturer: Vishay
Win Source Part Number: 902583-VJ1206Y562KBCAT4X
Series: VJ OMD
Operating Temperature Range: -55°C ~ 125°C
Features: 5600 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
5600PF 200V Capacitor
60-VJ1206Y562KBCAT4X
5600PF 200V Capacitor 60-VJ1206Y562KBCAT4X
CAP CER 5600PF 200V X7R 1206 Product overview: VJ1206Y562KBCAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y562KBCAT4X can be used for catalog matching and distributor lookup.

CAP CER 5600PF 200V X7R 1206 Product overview: VJ1206Y562KBCAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y562KBCAT4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206Y562KBCAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y562KBCAT4X
Ceramic Capacitors VJ1206Y562KBCAT4X
CAP CER 5600PF 200V X7R 1206

CAP CER 5600PF 200V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206Y562KBCAT4X-ND 902583-VJ1206Y562KBCAT4X 60-VJ1206Y562KBCAT4X VJ1206Y562KBCAT4X
Product Name Ceramic Capacitors Ceramic Capacitors - VJ1206Y562KBCAT4X 5600PF 200V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details