Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y474KXJTW1BC

Description
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1812-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1812-6-ND
Ceramic Capacitors 720-1812-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1812-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1812-1-ND
Ceramic Capacitors 720-1812-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1812-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1812-2-ND
Ceramic Capacitors 720-1812-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y474KXJTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y474KXJTW1BC
Ceramic Capacitors VJ1206Y474KXJTW1BC
CAP CER 0.47UF 16V X7R 1206

CAP CER 0.47UF 16V X7R 1206

Supplier's Site Datasheet
Cap, 0.47Μf, 16V, 10%, X7R, 1206; Capacitance Vishay - 62AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 10%, X7R, 1206; Capacitance Vishay
62AC8695
Cap, 0.47Μf, 16V, 10%, X7R, 1206; Capacitance Vishay 62AC8695
CAP, 0.47µF, 16V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 16V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3601 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay
69AH3601
Cap, 0.47Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay 69AH3601
CAP, 0.47UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.47UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1812-6-ND 720-1812-1-ND VJ1206Y474KXJTW1BC 62AC8695 69AH3601
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.47Μf, 16V, 10%, X7R, 1206; Capacitance Vishay Cap, 0.47Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details