Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1206Y474KXAAT VJ1206Y474KXAAT

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103900-VJ1206Y474KX AAT Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103900-VJ1206Y474KX AAT Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y474KXAAT - 1103900-VJ1206Y474KXAAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y474KXAAT
1103900-VJ1206Y474KXAAT
Ceramic Capacitors - VJ1206Y474KXAAT 1103900-VJ1206Y474KXAAT
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103900-VJ1206Y474KX AAT Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: X7R

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103900-VJ1206Y474KXAAT
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: X7R

Buy Now
Ceramic Capacitors - 720-VJ1206Y474KXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y474KXAATTR-ND
Ceramic Capacitors 720-VJ1206Y474KXAATTR-ND
MLCC

MLCC

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-VJ1206Y474KXAAT
SMD Capacitor 60-VJ1206Y474KXAAT
Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ1206Y474KXAAT00 Product overview: VJ1206Y474KXAAT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y474KXAAT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ1206Y474KXAAT00 Product overview: VJ1206Y474KXAAT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y474KXAAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1103900-VJ1206Y474KXAAT 720-VJ1206Y474KXAATTR-ND 60-VJ1206Y474KXAAT
Product Name Ceramic Capacitors - VJ1206Y474KXAAT Ceramic Capacitors SMD Capacitor
RoHS Compliant Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers