Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y474JXXAT

Description
0.47µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y474JXXAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y474JXXAT-ND
Ceramic Capacitors VJ1206Y474JXXAT-ND
0.47µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Vishay - 07J8851 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Vishay
07J8851
Capacitor Ceramic 0.47Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Vishay 07J8851
CAPACITOR CERAMIC 0.47UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ1206Y474JXXAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y474JXXAT
Ceramic Capacitors VJ1206Y474JXXAT
CAP CER 0.47UF 25V X7R 1206

CAP CER 0.47UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206Y474JXXAT-ND 07J8851 VJ1206Y474JXXAT
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details