Multilayer Ceramic Capacitor, VJ OMD Series, 0.047 - F, - 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y473KXCAT4XTR-ND | 52X6541 |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, Vj Omd Series, 0.047 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 200 volts |