Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y472KXGAT5Z

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1032-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1032-1-ND
Ceramic Capacitors 720-1032-1-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1032-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1032-6-ND
Ceramic Capacitors 720-1032-6-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1032-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1032-2-ND
Ceramic Capacitors 720-1032-2-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y472KXGAT5Z - 902582-VJ1206Y472KXGAT5Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y472KXGAT5Z
902582-VJ1206Y472KXGAT5Z
Ceramic Capacitors - VJ1206Y472KXGAT5Z 902582-VJ1206Y472KXGAT5Z
Manufacturer: Vishay Win Source Part Number: 902582-VJ1206Y472KXG AT5Z Series: VJ HVArc Guard™ Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1032-6, 720-1032-2, 720-1032-1

Manufacturer: Vishay
Win Source Part Number: 902582-VJ1206Y472KXGAT5Z
Series: VJ HVArc Guard™
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1032-6, 720-1032-2, 720-1032-1

Buy Now Datasheet
Singapore, Singapore
SMD 4.7nF 1kV Capacitor
60-VJ1206Y472KXGAT5Z
SMD 4.7nF 1kV Capacitor 60-VJ1206Y472KXGAT5Z
Cap Ceramic 4.7nF 1kV X7R 10% 1206 SMD Product overview: VJ1206Y472KXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y472KXGAT5Z can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7nF 1kV X7R 10% 1206 SMD Product overview: VJ1206Y472KXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y472KXGAT5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1032-1-ND 720-1032-6-ND 902582-VJ1206Y472KXGAT5Z 60-VJ1206Y472KXGAT5Z
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - VJ1206Y472KXGAT5Z SMD 4.7nF 1kV Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details