Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973557-VJ1206Y472KXG
Termination: SMD/SMT
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 nF
Tolerance: 10 %
Height: 1.7 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 1 kV
Dielectric: X7R
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.0047uF 1KV X7R 10% Product overview: VJ1206Y472KXGAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y472KXGAT4X
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y472KXGAT4XTR-ND | 973557-VJ1206Y472KXGAT4X | 60-VJ1206Y472KXGAT4X |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - VJ1206Y472KXGAT4X | SMD 0.0047uF 1KV Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |