Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y471KBEAT4X

Description
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1076-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1076-6-ND
Ceramic Capacitors 720-1076-6-ND
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1076-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1076-1-ND
Ceramic Capacitors 720-1076-1-ND
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1076-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1076-2-ND
Ceramic Capacitors 720-1076-2-ND
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 470Pf, 500V, Mlcc, 1206; Capacitance Vishay - 84AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, Mlcc, 1206; Capacitance Vishay
84AH3997
Cap, 470Pf, 500V, Mlcc, 1206; Capacitance Vishay 84AH3997
CAP, 470PF, 500V, MLCC, 1206; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 470PF, 500V, MLCC, 1206; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 500V, Mlcc, 1206; Capacitance Vishay - 35M6782 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, Mlcc, 1206; Capacitance Vishay
35M6782
Cap, 470Pf, 500V, Mlcc, 1206; Capacitance Vishay 35M6782
CAP, 470PF, 500V, MLCC, 1206; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 470PF, 500V, MLCC, 1206; Capacitance:470pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1076-6-ND 720-1076-1-ND 84AH3997
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 500V, Mlcc, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers