Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y393KXXCW1BC

Description
0.039µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y393KXXCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y393KXXCW1BC-ND
Ceramic Capacitors VJ1206Y393KXXCW1BC-ND
0.039µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.039µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206Y393KXXCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206Y393KXXCW1BC
Capacitors - Ceramic Capacitors VJ1206Y393KXXCW1BC
CAP CER 0.039UF 25V X7R 1206

CAP CER 0.039UF 25V X7R 1206

Supplier's Site
Capacitor,ceramic,39000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J7583 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J7583
Capacitor,ceramic,39000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J7583
Capacitor,Ceramic,39 000pF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,39000pF,25VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206Y393KXXCW1BC-ND VJ1206Y393KXXCW1BC 58J7583
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,39000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers