Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y334KXJTW1BC

Description
0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y334KXJTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y334KXJTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y334KXJTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y334KXJTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y334KXJTW1BC
Ceramic Capacitors VJ1206Y334KXJTW1BC
CAP CER 0.33UF 16V X7R 1206

CAP CER 0.33UF 16V X7R 1206

Supplier's Site Datasheet
Cap, 0.33Μf, 16V, 10%, X7R, 1206; Capacitance Vishay - 62AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 16V, 10%, X7R, 1206; Capacitance Vishay
62AC8684
Cap, 0.33Μf, 16V, 10%, X7R, 1206; Capacitance Vishay 62AC8684
CAP, 0.33µF, 16V, 10%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 16V, 10%, X7R, 1206; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y334KXJTW1BCTR-ND 720-VJ1206Y334KXJTW1BCDKR-ND VJ1206Y334KXJTW1BC 62AC8684
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.33Μf, 16V, 10%, X7R, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers