Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y274MXXMT

Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y274MXXMT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206Y274MXXMT-ND
Ceramic Capacitors VJ1206Y274MXXMT-ND
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y274MXXMT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y274MXXMT
Ceramic Capacitors VJ1206Y274MXXMT
CAP CER 0.27UF 25V X7R 1206

CAP CER 0.27UF 25V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay - 07J8844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay
07J8844
Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay 07J8844
CAPACITOR CERAMIC 0.27UF, 25V, X7R, 20%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 25V, X7R, 20%, 1206; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay - 07J8548 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay
07J8548
Ceramic Capacitor 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay 07J8548
CERAMIC CAPACITOR 0.27UF, 25V, X7R, 20%, 1206; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 25V, X7R, 20%, 1206; Capacitance:0.27µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206Y274MXXMT-ND VJ1206Y274MXXMT 07J8844 07J8548
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay Ceramic Capacitor 0.27Uf, 25V, X7R, 20%, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details