Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y274MLXAJ32

Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y274MLXAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y274MLXAJ32TR-ND
Ceramic Capacitors 720-VJ1206Y274MLXAJ32TR-ND
0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.27µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y274MLXAJ32 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y274MLXAJ32
Ceramic Capacitors VJ1206Y274MLXAJ32
CAP CER 270000 PF 25V X7R 1206 P

CAP CER 270000 PF 25V X7R 1206 P

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 720-VJ1206Y274MLXAJ32TR-ND VJ1206Y274MLXAJ32
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers