0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,22
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y223KXCACTR-ND | 720-VJ1206Y223KXCACDKR-ND | 48C4642 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,22Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |