Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y223KXACW1BC

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1323TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1323TR-ND
Ceramic Capacitors BC1323TR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1323DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1323DKR-ND
Ceramic Capacitors BC1323DKR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1323CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1323CT-ND
Ceramic Capacitors BC1323CT-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22nF 50V Capacitor
60-VJ1206Y223KXACW1BC
SMD 22nF 50V Capacitor 60-VJ1206Y223KXACW1BC
Ceramic Capacitor 22nF 50V X7R 10% 1206 SMD T/R Product overview: VJ1206Y223KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y223KXACW1B C can be used for catalog matching and distributor lookup.

Ceramic Capacitor 22nF 50V X7R 10% 1206 SMD T/R Product overview: VJ1206Y223KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y223KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206Y223KXACW1BC - 1001141-VJ1206Y223KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y223KXACW1BC
1001141-VJ1206Y223KXACW1BC
Ceramic Capacitors - VJ1206Y223KXACW1BC 1001141-VJ1206Y223KXACW1BC
Manufacturer: Vishay Win Source Part Number: 1001141-VJ1206Y223KX ACW1BC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001141-VJ1206Y223KXACW1BC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J7242 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J7242
Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J7242
Capacitor,Ceramic,22 000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1323TR-ND BC1323DKR-ND 60-VJ1206Y223KXACW1BC 1001141-VJ1206Y223KXACW1BC 58J7242
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22nF 50V Capacitor Ceramic Capacitors - VJ1206Y223KXACW1BC Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details