2200pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,2.
CAP CER 2200PF 50V X7R 1206
CAP CER 2200PF 50V X7R 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y222MXAMC-ND | 48C4542 | VJ1206Y222MXAMC | VJ1206Y222MXAMC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2.2Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |