Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y222KLLAJ32

Description
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y222KLLAJ32TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y222KLLAJ32TR-ND
Ceramic Capacitors 720-VJ1206Y222KLLAJ32TR-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y222KLLAJ32 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y222KLLAJ32
Ceramic Capacitors VJ1206Y222KLLAJ32
CAP CER 2200 PF 630V X7R 1206 PB

CAP CER 2200 PF 630V X7R 1206 PB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 720-VJ1206Y222KLLAJ32TR-ND VJ1206Y222KLLAJ32
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details