The Vishay VJ OMD Series capacitor is a multilayer ceramic chip capacitor (MLCC) with a capacitance of 2200 pF and a voltage rating of 500 V. It is housed in a 1206 case size, measuring 3.2 mm in length and 1.6 mm in width. This capacitor features an X7R dielectric, which provides a capacitance tolerance of ±10%. The component is designed for demanding applications, particularly those sensitive to board flex, thanks to its Open Mode Design (OMD) that minimizes the risk of shorts or leakage. It is suitable for use in input and output filter applications, snubber circuits, and filtering for switching power supplies. The operating temperature range is from -55 °C to +125 °C, and it is RoHS compliant. The capacitor also offers high reliability and thermal shock performance, making it a viable option for engineers looking for dependable capacitors in their designs.
CAP CER 2200PF 500V X7R 1206
CAP CER 2200PF 500V X7R 1206
2200pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 2200PF 500V X7R 1206 Product overview: VJ1206Y222KBEAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y222KBEAT4X
CAP, 2200PF, 500V, MLCC, 1206; Capacitance:2200pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:3.2mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, VJ OMD Series, 2200 pF, - 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y222KBEAT4XDKR-ND | 720-VJ1206Y222KBEAT4XCT-ND | 60-VJ1206Y222KBEAT4X | 35M6605 | 52X6538 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2200PF 500V Capacitor | Cap, 2200Pf, 500V, Mlcc, 1206; Capacitance Vishay | Multilayer Ceramic Capacitor, Vj Omd Series, 2200 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |