0.018µF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,18
CAP CER 0.018UF 200V X7R 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y183MXCMC-ND | 48C4320 | VJ1206Y183MXCMC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,18Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0180 microF | 0.0180 microF |