0.015µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,15
CAP CER 0.015UF 100V X7R 1206
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206Y153JXBAP-ND | 48C3829 | VJ1206Y153JXBAP |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,15Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF |