0.012µF ±5% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Capacitor,Ceramic,12
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1206Y123JXQPW1BC-ND | 58J6896 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,12000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0120 microF |