Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y105KXJAT

Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y105KXJATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y105KXJATTR-ND
Ceramic Capacitors 720-VJ1206Y105KXJATTR-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y105KXJATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y105KXJATDKR-ND
Ceramic Capacitors 720-VJ1206Y105KXJATDKR-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y105KXJATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y105KXJATCT-ND
Ceramic Capacitors 720-VJ1206Y105KXJATCT-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay - 62AC8666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay
62AC8666
Cap, 1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay 62AC8666
CAP, 1µF, 16V, 10%, X7R, 1206; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 10%, X7R, 1206; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay - 92AH6259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay
92AH6259
Cap, 1Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay 92AH6259
CAP, 1UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1.0UF 16V 10% - 877-VJ1206Y105KXJAT - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1.0UF 16V 10%
877-VJ1206Y105KXJAT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1.0UF 16V 10% 877-VJ1206Y105KXJAT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1.0UF 16V 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1.0UF 16V 10%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y105KXJATTR-ND 720-VJ1206Y105KXJATDKR-ND 62AC8666 92AH6259 877-VJ1206Y105KXJAT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay Cap, 1Uf, 16V, Mlcc, 1206 Rohs Compliant Vishay Multilayer Ceramic Capacitors MLCC - SMD/SMT 1.0UF 16V 10%
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details