Vishay Precision Group Ceramic Capacitors VJ1206Y105JXATW1BC

Description
MLCC CAP
Request a Quote Datasheet
Description
MLCC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y105JXATW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay
69AH3580
Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay 69AH3580
CAP, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ1206Y105JXATW1BCTR-ND 69AH3580
Product Name Ceramic Capacitors Cap, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers