Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y104KXJPW1BC

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1803-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1803-6-ND
Ceramic Capacitors 720-1803-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1803-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1803-1-ND
Ceramic Capacitors 720-1803-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1803-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1803-2-ND
Ceramic Capacitors 720-1803-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y104KXJPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y104KXJPW1BC
Ceramic Capacitors VJ1206Y104KXJPW1BC
CAP CER 0.1UF 16V X7R 1206

CAP CER 0.1UF 16V X7R 1206

Supplier's Site Datasheet
Cap, 0.1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay - 62AC8659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay
62AC8659
Cap, 0.1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay 62AC8659
CAP, 0.1µF, 16V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 16V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,100000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J6833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J6833
Capacitor,ceramic,100000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J6833
Capacitor,Ceramic,10 0000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1803-6-ND 720-1803-1-ND VJ1206Y104KXJPW1BC 62AC8659 58J6833
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 16V, 10%, X7R, 1206; Capacitance Vishay Capacitor,ceramic,100000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details