Vishay Intertechnology, Inc. Automotive SMD 0.1uF 200V Capacitor VJ1206Y104KXCBM31

Description
Cap Ceramic 0.1uF 200V X7R 10% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206Y104KXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y104KXCBM31 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.1uF 200V X7R 10% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206Y104KXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y104KXCBM31 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.1uF 200V Capacitor
60-VJ1206Y104KXCBM31
Automotive SMD 0.1uF 200V Capacitor 60-VJ1206Y104KXCBM31
Cap Ceramic 0.1uF 200V X7R 10% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206Y104KXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y104KXCBM31 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 200V X7R 10% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206Y104KXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y104KXCBM31 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - VJ1206Y104KXCBM31 - 1103899-VJ1206Y104KXCBM31 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y104KXCBM31
1103899-VJ1206Y104KXCBM31
Ceramic Capacitors - VJ1206Y104KXCBM31 1103899-VJ1206Y104KXCBM31
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103899-VJ1206Y104KX CBM31 Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103899-VJ1206Y104KXCBM31
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.6 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-VJ1206Y104KXCBM31 1103899-VJ1206Y104KXCBM31
Product Name Automotive SMD 0.1uF 200V Capacitor Ceramic Capacitors - VJ1206Y104KXCBM31
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details