0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 0.1UF 50V X7R 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y104KXAPW1BCTR-ND | 720-VJ1206Y104KXAPW1BCDKR-ND | 58J6829 | 69AH3572 | VJ1206Y104KXAPW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Vishay | Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |