Vishay Precision Group Ceramic Capacitors - VJ1206Y104KXAMR VJ1206Y104KXAMR

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103898-VJ1206Y104KX AMR Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Height: 1.7 mm Weight: 16.187578 mg Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): 12065C104KAZ2A; 12061C104KAT2A; CC1206KRX7R9BB104; CC1206KKX7R0BB104; C1206C104K5RACTU; 12065C104KAT2A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103898-VJ1206Y104KX AMR Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Height: 1.7 mm Weight: 16.187578 mg Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): 12065C104KAZ2A; 12061C104KAT2A; CC1206KRX7R9BB104; CC1206KKX7R0BB104; C1206C104K5RACTU; 12065C104KAT2A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206Y104KXAMR - 1103898-VJ1206Y104KXAMR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y104KXAMR
1103898-VJ1206Y104KXAMR
Ceramic Capacitors - VJ1206Y104KXAMR 1103898-VJ1206Y104KXAMR
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103898-VJ1206Y104KX AMR Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Height: 1.7 mm Weight: 16.187578 mg Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): 12065C104KAZ2A; 12061C104KAT2A; CC1206KRX7R9BB104; CC1206KKX7R0BB104; C1206C104K5RACTU; 12065C104KAT2A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 50 V Dielectric: X7R

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103898-VJ1206Y104KXAMR
Termination: SMD/SMT
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Height: 1.7 mm
Weight: 16.187578 mg
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): 12065C104KAZ2A; 12061C104KAT2A; CC1206KRX7R9BB104; CC1206KKX7R0BB104; C1206C104K5RACTU; 12065C104KAT2A;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 50 V
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 0.1uF Capacitor
60-VJ1206Y104KXAMR
SMD 0.1uF Capacitor 60-VJ1206Y104KXAMR
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 0.1uF 50volts X7R 10% Product overview: VJ1206Y104KXAMR from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y104KXAMR can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1206 0.1uF 50volts X7R 10% Product overview: VJ1206Y104KXAMR from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y104KXAMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ1206Y104KXAMRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y104KXAMRTR-ND
Ceramic Capacitors 720-VJ1206Y104KXAMRTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 48C3234 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
48C3234
Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 48C3234
Capacitor,Ceramic,10 0000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1103898-VJ1206Y104KXAMR 60-VJ1206Y104KXAMR 720-VJ1206Y104KXAMRTR-ND 48C3234
Product Name Ceramic Capacitors - VJ1206Y104KXAMR SMD 0.1uF Capacitor Ceramic Capacitors Capacitor,ceramic,100000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers