The SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, features a capacitance of 0.1 µF with a tolerance of 10%. It is designed with an X7R dielectric, allowing it to operate effectively within a temperature range of -55 °C to +125 °C. The capacitor has a rated voltage of 50 V and is housed in a 1206 (3216 metric) package size. This component is RoHS compliant, making it suitable for environmentally conscious applications. It is ideal for use in consumer electronics, telecommunications, data processing, and mobile applications. The capacitor's construction includes a Ni-barrier with 100% tin terminations, ensuring reliable solderability and performance in high-frequency applications.
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 50V X7R 1206
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAP, 0.1µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1540-6-ND | 720-1540-1-ND | VJ1206Y104KXACW1BC | 58J6828 | 08AC3412 | 52X6535 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Vishay | Cap, 0.1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Vishay | Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |