Vishay Precision Group Ceramic Capacitors VJ1206Y104JXAAR

Description
MLCC
Request a Quote Datasheet
Description
MLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206Y104JXAARTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y104JXAARTR-ND
Ceramic Capacitors 720-VJ1206Y104JXAARTR-ND
MLCC

MLCC

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y104JXAARCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y104JXAARCT-ND
Ceramic Capacitors 720-VJ1206Y104JXAARCT-ND
MLCC

MLCC

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206Y104JXAARDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206Y104JXAARDKR-ND
Ceramic Capacitors 720-VJ1206Y104JXAARDKR-ND
MLCC

MLCC

Buy Now Datasheet
Cap, 0.1Μf, 50V, 5%, X7R, 1206; Capacitance Vishay - 62AC8652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 5%, X7R, 1206; Capacitance Vishay
62AC8652
Cap, 0.1Μf, 50V, 5%, X7R, 1206; Capacitance Vishay 62AC8652
CAP, 0.1µF, 50V, 5%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 5%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay
69AH3568
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay 69AH3568
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206Y104JXAARTR-ND 720-VJ1206Y104JXAARDKR-ND 62AC8652 69AH3568
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 50V, 5%, X7R, 1206; Capacitance Vishay Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details