The Vishay 0.01 µF, 500V MLCC capacitor in a 1206 package is designed for high-frequency applications and is compliant with RoHS standards. It features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The operating temperature range for this capacitor is -55 °C to +125 °C, making it suitable for a variety of environments. With a voltage rating of 500V, it is capable of handling significant electrical stress. The capacitor also has a high insulation resistance of at least 10 GΩ, ensuring reliable performance in electronic circuits. This component is ideal for use in consumer electronics, telecommunications, and data processing applications.
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC 0.01UF 500V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF;
CAP, 0.01UF, 500V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206Y103KXETW1BCTR-ND | 720-VJ1206Y103KXETW1BCDKR-ND | 58J6802 | 69AH3566 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 500V, X7R, 10%, 1206, Full Reel; Capacitance Vishay | Cap, 0.01Uf, 500V, Mlcc, 1206 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |