Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y103KXBBE31

Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1271-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1271-1-ND
Ceramic Capacitors 720-1271-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1271-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1271-6-ND
Ceramic Capacitors 720-1271-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1271-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1271-2-ND
Ceramic Capacitors 720-1271-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-VJ1206Y103KXBBE31
10000PF 100V Capacitor 60-VJ1206Y103KXBBE31
CAP CER 10000PF 100V X7R 1206 Product overview: VJ1206Y103KXBBE31 from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXBBE31 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 1206 Product overview: VJ1206Y103KXBBE31 from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXBBE31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206Y103KXBBE31 - 938673-VJ1206Y103KXBBE31 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y103KXBBE31
938673-VJ1206Y103KXBBE31
Ceramic Capacitors - VJ1206Y103KXBBE31 938673-VJ1206Y103KXBBE31
Manufacturer: Vishay Win Source Part Number: 938673-VJ1206Y103KXB BE31 Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1206 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1271-6, 720-1271-2, 720-1271-1

Manufacturer: Vishay
Win Source Part Number: 938673-VJ1206Y103KXBBE31
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1206
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1271-6, 720-1271-2, 720-1271-1

Buy Now Datasheet
Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay - 62AC8644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay
62AC8644
Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay 62AC8644
CAP, 0.01µF, 100V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1271-1-ND 720-1271-6-ND 60-VJ1206Y103KXBBE31 938673-VJ1206Y103KXBBE31 62AC8644
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 100V Capacitor Ceramic Capacitors - VJ1206Y103KXBBE31 Cap, 0.01Μf, 100V, 10%, X7R, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details