Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206Y103KXACW1BC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1539-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1539-2-ND
Ceramic Capacitors 720-1539-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1539-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1539-1-ND
Ceramic Capacitors 720-1539-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1539-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1539-6-ND
Ceramic Capacitors 720-1539-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206Y103KXACW1BC - 804846-VJ1206Y103KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206Y103KXACW1BC
804846-VJ1206Y103KXACW1BC
Ceramic Capacitors - VJ1206Y103KXACW1BC 804846-VJ1206Y103KXACW1BC
Manufacturer: Vishay Vitramon Win Source Part Number: 804846-VJ1206Y103KXA CW1BC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Vitramon
Win Source Part Number: 804846-VJ1206Y103KXACW1BC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 0.01uF 50V Capacitor
60-VJ1206Y103KXACW1BC
SMD 0.01uF 50V Capacitor 60-VJ1206Y103KXACW1BC
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: VJ1206Y103KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXACW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: VJ1206Y103KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206Y103KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Vishay - 88M8699 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Vishay
88M8699
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Vishay 88M8699
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Vishay - 58J6798 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Vishay
58J6798
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Vishay 58J6798
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay - 62AC8642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay
62AC8642
Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay 62AC8642
CAP, 0.01µF, 50V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ1206Y103KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206Y103KXACW1BC
Ceramic Capacitors VJ1206Y103KXACW1BC
CAP CER 10000PF 50V X7R 1206

CAP CER 10000PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1539-2-ND 720-1539-6-ND 804846-VJ1206Y103KXACW1BC 60-VJ1206Y103KXACW1BC 88M8699 58J6798 62AC8642 VJ1206Y103KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - VJ1206Y103KXACW1BC SMD 0.01uF 50V Capacitor Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Vishay Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Vishay Cap, 0.01Μf, 50V, 10%, X7R, 1206; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers