Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V683MXQPW1BC

Description
0.068µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206V683MXQPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206V683MXQPW1BC-ND
Ceramic Capacitors VJ1206V683MXQPW1BC-ND
0.068µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.068µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1206V683MXQPW1BC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details