Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V225MXXTW1BC

Description
2.2µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1794-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1794-1-ND
Ceramic Capacitors 720-1794-1-ND
2.2µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1794-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1794-2-ND
Ceramic Capacitors 720-1794-2-ND
2.2µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 25V, Y5V, 20%, 1206, Full Reel; Capacitance Vishay - 58J6554 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, Y5V, 20%, 1206, Full Reel; Capacitance Vishay
58J6554
Ceramic Capacitor, 2.2Uf, 25V, Y5V, 20%, 1206, Full Reel; Capacitance Vishay 58J6554
CERAMIC CAPACITOR, 2.2UF, 25V, Y5V, 20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, Y5V, 20%, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 25V, 20%, Y5V, 1206; Capacitance Vishay - 62AC8629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 20%, Y5V, 1206; Capacitance Vishay
62AC8629
Cap, 2.2Μf, 25V, 20%, Y5V, 1206; Capacitance Vishay 62AC8629
CAP, 2.2µF, 25V, 20%, Y5V, 1206; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 2.2µF, 25V, 20%, Y5V, 1206; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206V225MXXTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206V225MXXTW1BC
Ceramic Capacitors VJ1206V225MXXTW1BC
CAP CER 2.2UF 25V Y5V 1206

CAP CER 2.2UF 25V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1794-1-ND 58J6554 62AC8629 VJ1206V225MXXTW1BC
Product Name Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 25V, Y5V, 20%, 1206, Full Reel; Capacitance Vishay Cap, 2.2Μf, 25V, 20%, Y5V, 1206; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details