Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V224MXBTW1BC

Description
0.22µF ±20% 100V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 100V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206V224MXBTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±20% 100V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.22µF ±20% 100V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206V224MXBTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206V224MXBTW1BC
Ceramic Capacitors VJ1206V224MXBTW1BC
CAP CER 0.22UF 100V Y5V 1206

CAP CER 0.22UF 100V Y5V 1206

Supplier's Site Datasheet
Cap, 0.22Μf, 100V, 20%, Y5V, 1206; Capacitance Vishay - 62AC8627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 20%, Y5V, 1206; Capacitance Vishay
62AC8627
Cap, 0.22Μf, 100V, 20%, Y5V, 1206; Capacitance Vishay 62AC8627
CAP, 0.22µF, 100V, 20%, Y5V, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 100V, 20%, Y5V, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206V224MXBTW1BCTR-ND VJ1206V224MXBTW1BC 62AC8627
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 100V, 20%, Y5V, 1206; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details