Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V155ZXJTW1BC

Description
1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206V155ZXJTW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206V155ZXJTW1BC-ND
Ceramic Capacitors VJ1206V155ZXJTW1BC-ND
1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J6488 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J6488
Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J6488
Capacitor,Ceramic,1. 5uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,1.5uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206V155ZXJTW1BC-ND 58J6488
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers