Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V105ZXXRW1BC

Description
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206V105ZXXRW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206V105ZXXRW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay - 93AH0542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay
93AH0542
Cap, 1Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay 93AH0542
CAP, 1UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay
69AH3554
Cap, 1Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay 69AH3554
CAP, 1UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ1206V105ZXXRW1BCTR-ND 93AH0542
Product Name Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers