Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206V105MXQTW1BC

Description
1µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206V105MXQTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206V105MXQTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF ±20% 10V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay - 62AC8624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay
62AC8624
Cap, 1Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay 62AC8624
CAP, 1µF, 10V, 20%, Y5V, 1206; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 1µF, 10V, 20%, Y5V, 1206; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206V105MXQTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206V105MXQTW1BC
Ceramic Capacitors VJ1206V105MXQTW1BC
CAP CER 1UF 10V Y5V 1206

CAP CER 1UF 10V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206V105MXQTW1BCTR-ND 62AC8624 VJ1206V105MXQTW1BC
Product Name Ceramic Capacitors Cap, 1Μf, 10V, 20%, Y5V, 1206; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details