10000pF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Capacitor,Ceramic,10
CAP CER 10000PF 25V Y5V 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206V103ZXXPW1BC-ND | 58J6384 | VJ1206V103ZXXPW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,10000Pf,25Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |