3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
3.3µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 3.3UF 10V X5R 1206
CAP, 3.3µF, 10V, 10%, X5R, 1206; Capacitance:3.3µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1394-1-ND | 720-1394-6-ND | VJ1206G335KXQTW1BC | 62AC8621 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 3.3Μf, 10V, 10%, X5R, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |