CAP CER 10 UF 10V X5R 1206
CAP CER 10 UF 10V X5R 1206
CAP CER 10 UF 10V X5R 1206
SURFACE MOUNT MULTILAYER CERAMIC CHIP CAPACITORS FOR COMMERCIAL APPLICATIONS
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206G106KXQTW1BCTR-ND | 720-VJ1206G106KXQTW1BCDKR-ND | 02P6851 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Surface Mount Multilayer Ceramic Chip Capacitors For Commercial Applications Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF |