CAP CER 82PF 100V NP0 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | VJ1206A820JBBAT4X-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 100 volts |