680pF ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 680PF 100V C0G/NP0 1206
Capacitor,Ceramic,68
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A681FXBMT-ND | VJ1206A681FXBMT | 48C1447 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,680Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |