Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A680JXEAC

Description
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A680JXEACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A680JXEACTR-ND
Ceramic Capacitors 720-VJ1206A680JXEACTR-ND
68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

68pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A680JXEACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A680JXEACCT-ND
Ceramic Capacitors 720-VJ1206A680JXEACCT-ND
CAP CER 68PF 500V C0G/NP0 1206

CAP CER 68PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A680JXEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A680JXEACDKR-ND
Ceramic Capacitors 720-VJ1206A680JXEACDKR-ND
CAP CER 68PF 500V C0G/NP0 1206

CAP CER 68PF 500V C0G/NP0 1206

Buy Now Datasheet
Capacitor,ceramic,68Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C1376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C1376
Capacitor,ceramic,68Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C1376
Capacitor,Ceramic,68 pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,68pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206A680JXEACTR-ND 720-VJ1206A680JXEACDKR-ND 48C1376
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,68Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details