Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ1206A5R6CXEAC00 Product overview: VJ1206A5R6CXEAC from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A5R6CXEAC can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Vitramon
Win Source Part Number: 803821-VJ1206A5R6CXE
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 5.6pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.067" (1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 5.6PF 500V C0G/NP0 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ1206A5R6CXEAC | 803821-VJ1206A5R6CXEAC | VJ1206A5R6CXEAC-ND | VJ1206A5R6CXEAC |
| Product Name | SMD Capacitor | Ceramic Capacitors - VJ1206A5R6CXEAC | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 5.60E-6 microF | 5.60E-6 microF | 5.60E-6 microF | |
| WVAC | 500 to ? volts | 500 volts | 500 volts | |
| Packing Method | Reel | Tape Reel; Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |