Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A560FXAAC

Description
56pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
56pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A560FXAAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A560FXAAC-ND
Ceramic Capacitors VJ1206A560FXAAC-ND
56pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

56pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,56Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 48C0872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
48C0872
Capacitor,ceramic,56Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 48C0872
Capacitor,Ceramic,56 pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,56pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1206A560FXAAC-ND 48C0872
Product Name Ceramic Capacitors Capacitor,ceramic,56Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers