Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A4R7BXAPW1BC

Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A4R7BXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A4R7BXAPW1BC-ND
Ceramic Capacitors VJ1206A4R7BXAPW1BC-ND
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206A4R7BXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A4R7BXAPW1BC
Capacitors - Ceramic Capacitors VJ1206A4R7BXAPW1BC
CAP CER 4.7PF 50V C0G/NP0 1206

CAP CER 4.7PF 50V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J5750 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J5750
Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J5750
Capacitor,Ceramic,4. 7pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,4.7pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ1206A4R7BXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A4R7BXAPW1BC
Ceramic Capacitors VJ1206A4R7BXAPW1BC
CAP CER 4.7PF 50V C0G/NP0 1206

CAP CER 4.7PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206A4R7BXAPW1BC-ND VJ1206A4R7BXAPW1BC 58J5750 VJ1206A4R7BXAPW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,4.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers